Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 24
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Channel Output Current 50mA
Dimming PWM
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-QFP (7x7)
Win Source Part Number 1117852-W2RF002RF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian W2RF002RF CAD Model

Description

The W2RF002RF is a linear type integrated circuit from Omron Electronics Inc-EMC Div.

  • Type: linear
  • Outputs: 24
  • Dimming Feature: PWM
  • Internal Switches: Yes
  • Maximum Supply Voltage: 5.5V
  • Operating Input Voltage: 3V

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $2.0524
ECAD model for MAX20078AUE/V+T
Renesas Electronics America
IC LED DRVR RGLTR PWM 50MA 20QFN
Lowest to $1.5394
ECAD model for ISL78171ARZ
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Nexperia USA Inc.
IC LED DRIVER LINEAR 10MA 6TSOP
Lowest to $0.4701
ECAD model for NCR401UX
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
Lowest to $0.4158
ECAD model for ALED1262ZTTR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
NXP / Nexperia
8-bit Fm+ I2C-bus 100 mA 40 V LED driver
Need more? Email Us
ECAD model for PCA9624BS
National Semiconductor (TI)
3-Channel Constant Current LED Driver with Integrated Boost Controller
Lowest to $4.9187
ECAD model for LM3431QMHX
Diodes Incorporated
IC LED DRV LIN PWM 15MA SOT25 3K
Lowest to $1.1735
ECAD model for AL5815W5-7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1838 $71.8380
22+ $5.8944 $129.6768
34+ $5.7102 $194.1468
47+ $5.5260 $259.7220
61+ $5.3418 $325.8498
82+ $4.7891 $392.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,330 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention