Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 1x12b, 1x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708451-STM32F372R8T6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F372R8
Introduction Date June 18, 2012
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian STM32F372R8T6 CAD Model

Description

STM32F372R8T6 Microcontroller - STMicroelectronics

The STM32F372R8T6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, tailored for a wide range of applications, including industrial control, medical equipment, and consumer electronics. This microcontroller is part of the STM32F3 series, known for its exceptional performance, rich set of peripherals, and low power consumption.

Key Features:

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at a frequency of up to 72 MHz.
  • Memory: Features 64KB of Flash memory and 16KB of SRAM, providing ample space for complex applications and data handling.
  • Communication Peripherals: Includes a range of communication interfaces such as I2C, SPI, USART, and USB, facilitating easy connectivity with other devices and systems.
  • Analog Peripherals: Comes with advanced analog features like 12-bit ADCs, 12-bit DACs, and fast comparators, making it ideal for precision analog sensor integration.
  • Timers: Offers a rich set of timers including basic, advanced, and PWM timers for precise timing and control operations.
  • Direct Memory Access (DMA): 12-channel DMA controller for streamlined data management and reduced CPU load.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces, along with a range of embedded trace modules for comprehensive debugging capabilities.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Stop, and Standby to ensure efficient power management for battery-operated devices.
  • Package: Available in a small form-factor LQFP64 package, optimizing board space without compromising on functionality.

Applications:

The STM32F372R8T6 is versatile and can be used in a variety of applications due to its rich feature set and performance capabilities. Whether it's precise motor control in industrial automation, critical data processing in medical monitoring systems, or user interface management in consumer electronics, this microcontroller offers a reliable and powerful solution for your complex designs.

With its combination of performance, integrated features, and power efficiency, the STM32F372R8T6 from STMicroelectronics stands out as a top choice for designers looking to create sophisticated and responsive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4368 $59.0576
17+ $6.9226 $117.6842
26+ $6.7062 $174.3612
35+ $6.4900 $227.1500
45+ $6.2736 $282.3120
60+ $5.6246 $337.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention