EN
  • EN
  • DE

STM32F401CEU6

Part No STM32F401CEU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 708458-STM32F401CEU6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F401CEU6 CAD Model

Description

STM32F401CEU6: A High-Performance Microcontroller from STMicroelectronics

The STM32F401CEU6 is part of the STM32 F4 series of high-performance microcontrollers from STMicroelectronics. This advanced microcontroller is designed to offer a perfect balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions.
  • Max Frequency: 84 MHz, which ensures high processing power for complex algorithms and fast task execution.
  • Memory: 512 KB of Flash memory and 96 KB of SRAM, providing ample space for code and data storage.
  • I/O Pins: Rich set of I/O options with various communication interfaces including I2C, SPI, USART, and USB 2.0.
  • ADCs: 12-bit Analog-to-Digital Converters with up to 16 channels for accurate sensor readings and analog data processing.
  • Timers: Advanced-control, general-purpose, and basic timers for precise timing operations and PWM generation.
  • Low Power Consumption: Multiple power modes including a low-power run mode, sleep mode, and standby mode for energy-saving operations.
  • Package: Ultra-compact 48-pin UFQFPN package, suitable for space-constrained applications.

Applications

The STM32F401CEU6 is highly versatile and can be used in various application scenarios, such as:

  • Advanced motor control systems
  • Medical equipment like portable health monitors
  • Wearable devices with stringent power constraints
  • Complex IoT devices requiring robust processing capabilities
  • High-performance embedded systems

Development and Software Support

STMicroelectronics provides extensive development support for the STM32F401CEU6 with its comprehensive STM32Cube software suite, which includes HAL libraries, middleware components, and examples. Additionally, the microcontroller is supported by a wide range of development tools, including the STM32 Nucleo boards and the ST-LINK/V2 in-circuit debugger/programmer, simplifying the development process and reducing time to market.

With its high-performance core, rich set of peripherals, and low power consumption, the STM32F401CEU6 is a powerful and flexible microcontroller solution designed to meet the needs of demanding applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4621 $54.6210
23+ $4.4818 $103.0814
35+ $4.3417 $151.9595
48+ $4.2017 $201.6816
62+ $4.0616 $251.8192
83+ $3.6414 $302.2362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess