Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 51
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F205
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708415-STM32F205RFT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205RFT6 CAD Model

Description

STM32F205RFT6 Microcontroller

The STM32F205RFT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, which is built on the ARM Cortex-M3 processor. This advanced microcontroller is designed to offer a perfect blend of power efficiency and performance, making it suitable for a wide range of applications, from industrial control systems to medical devices.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 120 MHz.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB OTG, CAN, SPI, I2C, USART, and UART interfaces.
  • ADCs: Features three 12-bit analog-to-digital converters, with up to 24 channels and a conversion rate of 2.4 MSPS.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide array of timing-related tasks.
  • Power Efficiency: Incorporates an efficient voltage regulator and a flexible power supply scheme that supports 1.8 V to 3.6 V operation, along with several power-saving modes.
  • Package: Available in a 64-pin LQFP package that provides a compact footprint for space-constrained applications.
  • Debugging: Supports full system debugging via JTAG/SWD interfaces, which simplifies development and troubleshooting.

Applications

The STM32F205RFT6 is versatile enough to be used in a multitude of applications, such as:

  • Industrial automation and control
  • Medical equipment
  • Home automation
  • Point-of-sale systems
  • Networking systems
  • Consumer electronics

With its robust architecture, extensive memory capacity, and comprehensive set of peripherals, the STM32F205RFT6 is a reliable choice for designers who require a microcontroller that can deliver high performance while maintaining power efficiency. STMicroelectronics provides extensive support for this microcontroller, including software libraries, development tools, and reference designs to accelerate the development process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5810 $62.5810
2+ $51.3486 $102.6972
4+ $49.7439 $198.9756
5+ $48.1393 $240.6965
6+ $46.5346 $279.2076
8+ $41.7207 $333.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,561 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention