EN
  • EN
  • DE

STM809TWX7F

Part No STM809TWX7F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708623-STM809TWX7F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809TWX7F CAD Model

Description

STM809TWX7F - Microprocessor Reset Circuit

The STM809TWX7F from STMicroelectronics is a highly precise microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. It provides a significant level of protection against low voltage, which can occur in fluctuating power supplies and battery-powered equipment. This device is particularly suitable for applications that require a high degree of reliability and accuracy in their power supply monitoring.

Key Features

  • Precision Monitoring: With a reset threshold level of 2.93V, the STM809TWX7F ensures accurate monitoring of the system voltage, guaranteeing that the connected microprocessor is reset accurately and reliably.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for use in power-sensitive applications, including portable and battery-operated devices.
  • Reset Timeout: It features an active-low, push-pull reset output, with a fixed delay time of 140ms, providing sufficient time for the µP to initialize after a reset event.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures the device can be used in a wide range of environments and applications.
  • Small Footprint: Encased in a 3-lead SOT23 package, the STM809TWX7F occupies minimal board space, which is essential for space-constrained applications.
  • RoHS Compliant: The device complies with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly and suitable for use in various markets worldwide.

Applications

The STM809TWX7F is versatile and can be used across various applications where accurate voltage monitoring is crucial. It is particularly useful in:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial and automotive systems
  • Consumer electronics

With its precision voltage monitoring and low power consumption, the STM809TWX7F from STMicroelectronics is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $2.7628

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess