EN
  • EN
  • DE

STM32F100RBH6

Part No STM32F100RBH6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708364-STM32F100RBH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100RBH6 CAD Model

Description

STM32F100RBH6 Microcontroller - STMicroelectronics

The STM32F100RBH6 is a high-performance ARM Cortex-M3 based microcontroller designed to offer an optimal balance between power consumption and processing capability. Manufactured by STMicroelectronics, this microcontroller is part of their STM32F1 Value Line series which is renowned for delivering cost-effective and flexible solutions for a wide range of applications.

Featuring a maximum CPU frequency of 24 MHz, the STM32F100RBH6 is equipped with a rich set of peripherals and I/Os that make it ideal for applications in the industrial, medical, and consumer markets. Its robust architecture, combined with advanced control and communication features, allows for the creation of complex and power-efficient applications.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: 128 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data.
  • GPIOs: Multiple general-purpose input/output pins for versatile peripheral connectivity.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs) with up to 16 channels for accurate sensor readings and data acquisition.
  • Timers: Advanced control timers, general-purpose timers, and a real-time clock for precise event management and timing operations.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and CAN interfaces for flexible serial communication.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) which facilitates software development and debugging.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby to ensure power-savings for battery-powered and energy-sensitive applications.
  • Package: Housed in a 64-pin BGA package, providing a compact footprint for space-constrained applications.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM32F100RBH6, including the STM32Cube ecosystem, which simplifies the development process and helps to accelerate time-to-market. With its robust feature set and development support, the STM32F100RBH6 is a compelling choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1294 $61.5528
28+ $4.2088 $117.8464
43+ $4.0772 $175.3196
59+ $3.9455 $232.7845
76+ $3.8150 $289.9400
102+ $3.4200 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess