EN
  • EN
  • DE

DLPF-GP-01D3

Part No DLPF-GP-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 2.4GHZ ZIGBEE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced 100 / 100 Ohm
Insertion Loss (Max) 1.8dB
Return Loss (Min) -16dB
Mounting Surface Mount
Win Source Part Number 1033483-DLPF-GP-01D3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian DLPF-GP-01D3 CAD Model

Description

Introducing the DLPF-GP-01D3 from STMicroelectronics

The DLPF-GP-01D3 is a state-of-the-art digital low pass filter designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced filter is specifically engineered to cater to a wide range of applications that require noise reduction and signal processing enhancements.

Key Features

  • High Precision Filtering: The DLPF-GP-01D3 offers exceptional filtering capabilities, ensuring that signals are processed with high accuracy, making it ideal for precision-demanding applications.
  • Customizable Cut-off Frequencies: Users can configure the filter to suit their specific needs, thanks to its adjustable cut-off frequencies. This flexibility allows for optimal performance across different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the DLPF-GP-01D3 operates with minimal power usage, making it suitable for battery-powered devices or systems where power conservation is critical.
  • Compact Form Factor: The compact size of the DLPF-GP-01D3 makes it an excellent choice for space-constrained environments, allowing it to be integrated into a variety of electronic assemblies without compromising on performance.
  • Robust Temperature Range: The device is built to withstand a wide temperature range, ensuring reliable operation across diverse environmental conditions.
  • Easy Integration: STMicroelectronics provides comprehensive support and documentation, making the integration of DLPF-GP-01D3 into existing systems straightforward for engineers and developers.

Applications

The versatility of the DLPF-GP-01D3 makes it suitable for a multitude of applications, including but not limited to:

  • Audio and video signal processing
  • Data acquisition systems
  • Wireless communication devices
  • Medical instrumentation
  • Industrial control systems

With its blend of performance, flexibility, and reliability, the DLPF-GP-01D3 from STMicroelectronics represents a top-tier solution for designers looking to enhance their signal processing capabilities. Whether for consumer electronics or industrial applications, this digital low pass filter stands ready to deliver unparalleled results.

You May Also Be Interested in

Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4180 $58.5200
340+ $0.3430 $116.6200
525+ $0.3323 $174.4575
720+ $0.3216 $231.5520
930+ $0.3109 $289.1370
1,245+ $0.2787 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess