EN
  • EN
  • DE

STM32F103CBU6TRC82

Part No STM32F103CBU6TRC82
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708381-STM32F103CBU6TRC82
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103CBU6TRC82 CAD Model

Description

The STM32F103CBU6TRC82 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and integration. This product is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, designed to offer the best balance between performance, power consumption, and cost.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture operating at a frequency of up to 72MHz.
  • Memory: Equipped with 128KB of Flash memory and 20KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Numerous I/O ports including up to 37 GPIOs, providing flexibility for peripheral connections.
  • Communication Interfaces: A rich set of peripherals such as I2C, SPI, and USART, which are ideal for embedded communication.
  • ADCs: Features 2x 12-bit analog-to-digital converters, enhancing the MCU's capability to interface with analog sensors.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to meet various timing and control requirements.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the MCU during debugging.
  • Power Efficiency: Offers several power-saving modes, including Stop and Standby, to optimize power consumption for battery-powered applications.

Applications

The STM32F103CBU6TRC82 is highly versatile and can be used in a wide range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is dedicated to delivering products of the highest quality. The STM32F103CBU6TRC82 is no exception and is designed to meet the rigorous standards of industrial and consumer applications. Its robust design ensures reliable operation even in the most demanding environments.

Package and Availability

The STM32F103CBU6TRC82 is available in a 48-pin UFQFPN package, offering a compact footprint for space-constrained applications. It is available for bulk purchase, making it an ideal choice for mass production requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess