EN
  • EN
  • DE

L6585DE

Part No L6585DE
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description Combo IC for PFC and ballast control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292377-L6585DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6585DE
Introduction Date November 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L6585DE CAD Model

Description

The L6585DE is a cutting-edge solution from STMicroelectronics, designed to streamline the development of energy-efficient lighting systems. This versatile integrated circuit combines Power Factor Correction (PFC) with a half-bridge controller, tailored specifically for electronic ballasts and fluorescent lighting applications. Its unique blend of features ensures high performance, reliability, and cost-effectiveness for manufacturers and designers alike.

Key Features

  • Integrated PFC and Ballast Control: The L6585DE simplifies design by integrating both PFC and ballast control in a single IC, reducing component count and board space.
  • Critical Conduction Mode PFC: The PFC operates in critical conduction mode, enhancing efficiency by minimizing switching losses and improving power factor.
  • Half-Bridge Resonant Controller: The half-bridge resonant controller offers flexibility and high efficiency, making it suitable for a wide range of lamp types and power ratings.
  • Programmable Preheat and Run Frequencies: This feature ensures optimal lamp startup and operation, enhancing lamp life and performance.
  • Protection Features: The L6585DE is equipped with extensive protection features, including under-voltage lockout, over-voltage protection, and overcurrent protection, ensuring robust and safe operation.

Applications

The L6585DE is ideal for a variety of lighting applications, particularly those requiring efficient power factor correction and precise control of fluorescent lamps. It is commonly used in:

  • Fluorescent lamp ballasts
  • Energy-saving lighting systems
  • Street lighting
  • Commercial and industrial lighting fixtures

Conclusion

STMicroelectronics' L6585DE stands out as a robust and integrated solution for lighting system developers seeking to meet stringent energy efficiency standards while maintaining high performance and reliability. Its comprehensive feature set and integrated design approach make it an excellent choice for a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess