EN
  • EN
  • DE

STM32F205REY6

Part No STM32F205REY6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708414-STM32F205REY6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205REY6 CAD Model

Description

STM32F205REY6 Microcontroller

The STM32F205REY6 is a high-performance microcontroller from STMicroelectronics, built around the advanced ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. This microcontroller is part of STMicroelectronics' STM32F2 series, designed to offer a perfect blend of power efficiency and performance, making it suitable for a wide range of applications, from industrial control systems to medical devices.

Core Features:

  • Core: ARM Cortex-M3 processor, providing enhanced computational power and ease of use, with a maximum frequency of 120 MHz.
  • Memory: 512KB of Flash memory and 128KB of SRAM, which provides ample space for complex applications and data storage.
  • Connectivity: A rich set of I/Os and peripherals, including USB OTG, CAN, SPI, I2C, USART, and GPIOs, enabling versatile connectivity options.
  • ADCs: 12-bit, 2.4 MSPS Analog-to-Digital Converters, which allow precise conversion of analog signals to digital data.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to meet various timing and control requirements.

Advanced Features:

  • Energy Efficiency: The STM32F205REY6 incorporates features such as dynamic voltage scaling and an embedded voltage regulator to optimize power consumption during operation.
  • Debugging Features: Integrated debugging and programming capabilities via SWD and JTAG, facilitating development and troubleshooting.
  • Security: Enhanced security features including a hardware-based Random Number Generator (RNG) and a flexible memory protection unit.

Package and Temperature Range:

The STM32F205REY6 comes in a WLCSP 64 package, which is ideal for space-constrained applications. It is also designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

With its robust feature set, the STM32F205REY6 is well-suited for a variety of applications, such as:

  • Industrial control and automation
  • Home security systems
  • Medical devices
  • High-performance embedded systems
  • Internet of Things (IoT) devices

Overall, the STM32F205REY6 by STMicroelectronics represents a versatile and powerful microcontroller option for designers looking to balance performance with power efficiency in their next embedded project.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0106 $63.0318
7+ $17.2395 $120.6765
11+ $16.7001 $183.7011
15+ $16.1619 $242.4285
19+ $15.6237 $296.8503
25+ $14.0067 $350.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess