Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708330-STM32F042K6T6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F042K
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F042K6T6 CAD Model

Description

STM32F042K6T6 Microcontroller - STMicroelectronics

The STM32F042K6T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that is tailored for cost-sensitive and power-constrained applications. It is part of ST's extensive STM32 family that is renowned for its scalability, rich features, and ease of development. This microcontroller is an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and smart home devices.

Key Features

  • Core: ARM Cortex-M0 CPU running at up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM.
  • I/O Pins: 32 programmable I/O pins.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces, which facilitate easy communication with peripheral devices.
  • USB 2.0 Full-Speed: Comes with a USB 2.0 Full-Speed interface and integrated USB peripheral support.
  • Timers: Multiple timers, including a PWM feature for motor control and other timing-related functions.
  • Analog: Features an ADC (Analog-to-Digital converter) with up to 16 channels for analog signal processing.
  • Debugging: Built-in support for serial wire debug (SWD) for easier debugging and development.
  • Power Efficiency: Low power modes for energy-saving operations, making it suitable for battery-powered applications.
  • Package: Available in a 32-pin LQFP package.

Applications

The versatility of the STM32F042K6T6 allows it to be used in a variety of applications. Its robust peripheral set and interrupt handling capabilities make it perfect for complex tasks within embedded systems. Common applications include:

  • Industrial automation and control systems.
  • Smart home devices and IoT applications.
  • Consumer electronics such as gaming peripherals and wearables.
  • Medical devices and fitness trackers.

The STM32F042K6T6 microcontroller is supported by an extensive ecosystem, including development boards, software libraries, and the STM32CubeMX initialization code generator. This ensures a smooth development process from prototype to production, saving valuable time and resources.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STM706RM6F2
STMicroelectronics
Lowest to $0.8892
ECAD model for STM8S103K3T6
SamHop
Need more? Email Us
ECAD model for STM4840
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Need more? Email Us
ECAD model for STM6778SFWB6F
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3420L
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $89.2425
ECAD model for STM32L476VGT6
STMicroelectronics
Lowest to $1.4773
ECAD model for STM809TWX6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8385
ECAD model for STM32L152RBH6
STMicroelectronics
Need more? Email Us
ECAD model for STM708KM6F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
30+ $3.3637 $100.9110
47+ $3.2500 $152.7500
67+ $3.0228 $202.5276
86+ $2.9091 $250.1826
108+ $2.7955 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,848 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention