EN
  • EN
  • DE

STM32F100R6H6

Part No STM32F100R6H6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708361-STM32F100R6H6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100R6H6 CAD Model

Description

The STM32F100R6H6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F1 Value Line series. This microcontroller is designed to offer the best balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and medical devices.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: It comes with 32KB of Flash memory and 6KB of SRAM, providing sufficient space for small to medium complexity applications.
  • I/O Ports: Multiple I/O ports with various configuration options, including support for 5V tolerant I/Os.
  • Analog: Integrated analog peripherals include up to 2 ADCs with 12-bit resolution, allowing for precise analog signal acquisition.
  • Timers: Advanced control timer, two general-purpose timers, and a basic timer, which can be used for a variety of timing-related tasks.
  • Debugging: Embedded Serial Wire Debug (SWD) and JTAG interfaces for simplified debugging and development.
  • Communication: A rich set of communication interfaces, including I2C, USARTs, SPIs, and CAN, providing versatile connectivity options.

Energy Efficiency

The STM32F100R6H6 is designed with energy efficiency in mind. It offers several power-saving modes, such as Sleep, Stop, and Standby modes, which help reduce power consumption during idle periods. This makes it particularly suitable for battery-operated devices where power efficiency is critical.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F100R6H6 with their software development ecosystem, including the STM32CubeMX configuration tool and the HAL (Hardware Abstraction Layer) libraries. This support accelerates the development process and helps bring products to market faster.

Applications

The flexibility and features of the STM32F100R6H6 make it a versatile choice for a range of applications, including:

  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Smart energy solutions
  • Personal electronics
  • Automotive applications

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7628 $58.0188
51+ $2.2661 $115.5711
79+ $2.1957 $173.4603
109+ $2.1252 $231.6468
141+ $2.0536 $289.5576
189+ $1.8422 $348.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess