EN
  • EN
  • DE

STM32F070RBT6

Part No STM32F070RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708345-STM32F070RBT6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F070R
ECCN 3A991.a.2
Country of Origin China ,Malaysia ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F070RBT6 CAD Model

Description

STM32F070RBT6 Microcontroller Overview

The STM32F070RBT6 is a high-performance ARM Cortex-M0 based microcontroller, designed to offer a balance between performance, power consumption, and cost-effectiveness. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller is part of the STM32F0 series, which is renowned for its robust architecture and versatile features that cater to a wide range of applications.

Key Features

  • Core: ARM Cortex-M0 processor, which can operate at frequencies of up to 48 MHz.
  • Memory: It comes with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, suitable for storing large applications and data.
  • I/O Pins: The STM32F070RBT6 offers up to 37 I/O pins, providing ample connectivity options for peripherals and other components.
  • Communication Interfaces: It includes a variety of communication interfaces such as I2C, SPI, USART, and USB 2.0 Full Speed, allowing for easy integration with other devices.
  • ADC: Features a 12-bit analog-to-digital converter with up to 16 channels, enabling accurate analog signal measurements.
  • Timers: Comes with multiple timers, including a 16-bit advanced-control timer, as well as several general-purpose timers.
  • Debugging: Built-in support for SWD (Serial Wire Debug), which facilitates programming and in-system debugging.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.4V to 3.6V.
  • Temperature Range: Operational over an industrial temperature range from -40°C to 85°C.

Applications

The STM32F070RBT6 is a versatile microcontroller that is ideal for a variety of applications. Its robust set of features makes it suitable for use in industrial control systems, home automation, consumer electronics, and automotive applications. Its rich set of peripherals enables designers to implement complex communication protocols and control algorithms without the need for additional components.

Conclusion

The STM32F070RBT6 from STMicroelectronics is a powerful and cost-effective microcontroller that offers an optimal mix of performance, power efficiency, and design flexibility. With its comprehensive set of features and peripherals, it stands out as an excellent choice for designers looking to develop advanced embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6193 $56.6755
80+ $1.3287 $106.2960
120+ $1.2871 $154.4520
165+ $1.2456 $205.5240
210+ $1.2041 $252.8610
280+ $1.0795 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,655 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess