Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Reel - TR
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 708314-STM32F030C8T6TR
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F030C8T6TR CAD Model

Description

STM32F030C8T6TR Microcontroller - STMicroelectronics

The STM32F030C8T6TR microcontroller is a part of STMicroelectronics' STM32 F0 series, which is based on the high-performance ARM® Cortex®-M0 32-bit RISC core operating at a frequency of up to 48 MHz. This microcontroller is designed to offer a balance between performance and cost, making it an ideal choice for a wide range of applications, including consumer electronics, industrial control systems, and smart home devices.

With 64 KB of flash memory and 8 KB of SRAM, the STM32F030C8T6TR provides ample storage for your application code and data. In addition to its memory capabilities, this microcontroller features a range of peripherals that enhance its functionality, such as multiple communication interfaces including I2C, USART, and SPI, as well as 12-bit ADCs, general-purpose timers, and more.

Key features of the STM32F030C8T6TR include:

  • Core: ARM® Cortex®-M0 CPU, running at up to 48 MHz
  • Memory: 64 KB of Flash memory and 8 KB of SRAM
  • Up to 55 fast I/Os, all mappable on external interrupt vectors
  • Communication interfaces: I2C, USART, SPI
  • Analog peripherals: Up to 12-bit ADC with 1.0 μs conversion time
  • Timers: Advanced-control and general-purpose timers
  • Supply voltage: 2.4 V to 3.6 V
  • Low power modes: Sleep, Stop, and Standby
  • Package: TSSOP20

STMicroelectronics has integrated several power-saving features into the STM32F030C8T6TR, allowing for efficient operation in low-power applications. The microcontroller's low power modes, such as Sleep, Stop, and Standby, help to minimize power consumption when the device is not in active use.

The robust design and reliability of the STM32F030C8T6TR, combined with its comprehensive development ecosystem, including development boards, software libraries, and tools, make it an excellent choice for developers looking to create cost-effective and power-efficient devices. Whether you are working on a simple hobby project or a complex industrial system, the STM32F030C8T6TR provides the features and performance needed to bring your ideas to life.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9576 $52.6680
115+ $0.8970 $103.1550
175+ $0.8667 $151.6725
250+ $0.8061 $201.5250
325+ $0.7758 $252.1350
405+ $0.7455 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,780 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention