EN
  • EN
  • DE

HCF4046M013TR

Part No HCF4046M013TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE-LOCK LOOP MCRPWR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Phase Lock Loop (PLL) IC 1.4MHz 1 16-SOIC (0.154", 3.90mm Width)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name HCF4046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7753-2, 497-7753-2-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873265-HCF4046M013TR
Ultra Librarian 3D Model Ultra Librarian HCF4046M013TR CAD Model

Description

The HCF4046M013TR from STMicroelectronics is a highly versatile Phase-Locked Loop (PLL) integrated circuit, designed to be used in a wide range of applications that require precise frequency control and signal synchronization. This PLL IC is part of the CMOS family and offers a combination of low power consumption and high noise immunity, making it ideal for battery-operated and portable devices.

Key Features

  • Voltage-Controlled Oscillator (VCO): The HCF4046M013TR includes a VCO with a linear frequency control input and an output frequency range that is set by external components (resistors and capacitors).
  • Phase Comparator Inputs: It contains three phase comparators, each providing different characteristics. This allows for flexibility in choosing the appropriate phase comparator for the application.
  • Wide Operating Voltage Range: This IC can operate over a wide voltage range from 3V to 18V, accommodating various power supply requirements.
  • Low Power Consumption: As a CMOS device, it has a significantly low power consumption, which is crucial for energy-sensitive applications.
  • High Noise Immunity: The inherent properties of CMOS technology provide the HCF4046M013TR with excellent noise immunity.
  • Surface-Mount Package: The IC is available in a surface-mount package, making it suitable for modern, compact PCB designs.

Applications

The HCF4046M013TR is used in various applications that require frequency synthesis and control. These include:

  • Telecommunication systems
  • FMCW radar systems
  • Signal processing
  • Function generators
  • Data communications equipment
  • Analog and digital phase-locked loop systems

Product Summary

The HCF4046M013TR is a robust PLL circuit that combines the functional versatility of a VCO and phase comparators with the practical benefits of CMOS technology. It is a preferred choice for designers looking for a reliable and efficient solution for frequency control and synchronization in their electronic systems. Its low power consumption, wide voltage range, and high noise immunity make it an excellent component for a multitude of applications, particularly where power efficiency and compact size are critical.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess