EN
  • EN
  • DE

STEVAL-CCA022V1

Part No STEVAL-CCA022V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Op Amps
Description DEMO BOARD FOR SINGLE OP-AMPS  /  series pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr STMicroelectronics
Package Bulk
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SC-70-5, SOT-23-5 Packages
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -497-9086,STEVALCCA022V1,497-9086
Standard Package 1
Win Source Part Number 1031315-STEVAL-CCA022V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA022V1 CAD Model

Description

Introducing the STEVAL-CCA022V1 from STMicroelectronics

The STEVAL-CCA022V1 is a state-of-the-art audio evaluation board designed by STMicroelectronics, a leader in semiconductor solutions. This evaluation board is tailored for high-performance audio applications, providing developers and audio enthusiasts with a platform to test and assess the capabilities of ST's advanced audio components.

Key Features

  • High-Quality Audio Playback: The board supports high-resolution audio playback, ensuring crystal-clear sound for even the most demanding audio applications.
  • Advanced Audio Processing: Equipped with ST's latest audio processing technology, the STEVAL-CCA022V1 delivers exceptional sound quality and supports various audio enhancement features.
  • Flexible Connectivity: Multiple input and output options are available, including analog, I2S, and SPDIF interfaces, making it easy to integrate the board with other audio systems.
  • User-Friendly Design: The evaluation board comes with a user-friendly layout and is equipped with all necessary connectors, simplifying the setup and testing processes.
  • Comprehensive Software Support: STMicroelectronics provides a rich set of software tools and libraries to help users easily configure and optimize the board's performance for their specific needs.

Applications

The STEVAL-CCA022V1 is ideal for a wide range of applications, including:

  • High-fidelity home audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Active speakers and soundbars
  • Audio test and measurement setups

Technical Specifications

The board is built around ST's advanced audio ICs, ensuring top-notch performance. It supports a wide power supply range, making it suitable for various operating environments. Additionally, the board is designed for easy firmware updates, ensuring it can keep up with the latest advancements in audio technology.

Conclusion

The STEVAL-CCA022V1 evaluation board from STMicroelectronics is an excellent tool for professionals and hobbyists looking to explore the capabilities of high-performance audio systems. With its robust feature set, superior audio quality, and comprehensive support, the STEVAL-CCA022V1 is the perfect platform for developing and testing the next generation of audio solutions.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6554
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess