EN
  • EN
  • DE

STM32P100R8S0DTR

Part No STM32P100R8S0DTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708555-STM32P100R8S0DTR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32P100R8S0DTR CAD Model

Description

STM32P100R8S0DTR - A High-Performance Microcontroller from STMicroelectronics

The STM32P100R8S0DTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, flexibility, and efficiency. Designed to cater to a wide range of applications, this MCU is part of the STM32P1 series that is built on the advanced Arm® Cortex®-M0+ processor. It is specifically engineered for use in industrial, consumer, and Internet-of-Things (IoT) products.

With a maximum CPU frequency of 64 MHz, the STM32P100R8S0DTR provides a perfect balance between processing power and energy consumption, making it an ideal choice for power-sensitive applications. It features a comprehensive set of peripherals, including multiple communication interfaces such as I2C, UART, SPI, and USB, enabling seamless integration with a variety of external components and systems.

The device comes with a robust set of security features, including a hardware random number generator and a CRC calculation unit, ensuring data integrity and secure operations. Its memory architecture includes up to 64KB of Flash memory and 8KB of SRAM, providing ample space for complex applications and software stacks.

The STM32P100R8S0DTR is available in an LQFP64 package, which not only ensures a compact footprint but also offers excellent thermal performance. This MCU is also characterized by its wide operating voltage range (from 1.8V to 3.6V), which allows for flexible power supply design and compatibility with various electronic components.

STMicroelectronics provides extensive support for the STM32P100R8S0DTR through its comprehensive software development ecosystem, including the STM32Cube software suite. This suite offers a full set of software tools, libraries, and examples that accelerate the development process and help designers to bring their products to market faster.

In summary, the STM32P100R8S0DTR is a powerful and versatile MCU that offers an optimal mix of performance, power efficiency, and advanced features. Its robust design and extensive support make it an excellent choice for designers looking to create innovative and reliable products in a competitive market.

You May Also Be Interested in

STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7695 $60.9255
21+ $5.5544 $116.6424
33+ $5.3811 $177.5763
45+ $5.2079 $234.3555
58+ $5.0346 $292.0068
77+ $4.5137 $347.5549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess