EN
  • EN
  • DE

STM8AF52A8TCY

Part No STM8AF52A8TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Win Source Part Number 708657-STM8AF52A8TCY
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF52A8
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF52A8TCY CAD Model

Description

STM8AF52A8TCY Product Overview

The STM8AF52A8TCY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed specifically for automotive and industrial applications where reliability and performance are critical. This powerful MCU is based on the high-performance STM8A core, operating at a frequency of up to 16 MHz. It is part of STMicroelectronics' STM8AF series of microcontrollers that are tailored for the stringent requirements of the automotive sector.

Key Features

  • Advanced Core: The STM8AF52A8TCY boasts an advanced STM8A core with Harvard architecture and 3-stage pipeline, providing robust performance for complex tasks.
  • Memory Capacity: It comes with a substantial 128 KB of flash memory, ensuring ample space for application code and data storage. Additionally, it includes 2 KB of RAM and 4 KB of EEPROM.
  • High Reliability: Designed with automotive applications in mind, this MCU offers a wide operating temperature range from -40°C to 125°C, ensuring reliable operation under harsh conditions.
  • Rich Peripherals: A variety of integrated peripherals are available, including timers, communication interfaces such as UART, SPI, and I²C, as well as 10-bit ADCs for analog signal processing.
  • Robust Package: The STM8AF52A8TCY is available in a 32-pin QFN package, providing a compact solution with a small footprint for space-constrained applications.

Applications

The STM8AF52A8TCY is ideal for a range of automotive and industrial applications, such as engine management, body control modules, sensors, and small actuators. Its robust design and rich feature set also make it suitable for applications requiring high reliability, such as safety-critical systems.

Design Support

STMicroelectronics provides comprehensive support for the STM8AF52A8TCY, including development tools, software libraries, and documentation to facilitate the design process and reduce time to market. Engineers can take advantage of the ST Visual Develop (STVD) and ST Visual Programmer (STVP) for a seamless development experience.

With its blend of performance, memory capacity, and integrated features, the STM8AF52A8TCY is a versatile choice for developers looking to create robust and sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2031 $57.4217
15+ $6.7307 $100.9605
24+ $6.5204 $156.4896
32+ $6.3101 $201.9232
41+ $6.0997 $250.0877
55+ $5.4687 $300.7785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,763 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess