EN
  • EN
  • DE

STM32F756VGT6

Part No STM32F756VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, Ethernet, HDMI-CEC, I2C, IrDA, LIN, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708506-STM32F756VGT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F756VG
Introduction Date September 09, 2014
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F756VGT6 CAD Model

Description

STM32F756VGT6 Microcontroller Overview

The STM32F756VGT6 is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F7 series. This microcontroller is designed to operate at the forefront of the embedded systems market, providing a perfect blend of real-time capabilities, digital signal processing, and low-power operation.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum frequency of 216 MHz, delivering 1082 CoreMark/462 DMIPS performance.
  • Memory: Features 1 Mbyte of Flash memory and 320 Kbytes of RAM, ensuring ample space for complex applications.
  • Graphics: Includes a Chrom-ART Accelerator™ for enhanced graphics, as well as an LCD-TFT controller, supporting vibrant display capabilities.
  • Connectivity: Offers a range of connectivity options, including USB OTG HS/FS, Ethernet, CAN, and multiple serial interfaces.

Advanced Peripherals

The STM32F756VGT6 is equipped with numerous advanced peripherals that facilitate a wide array of functions:

  • Up to 17 timers, including two PWM timers for motor control.
  • Three 12-bit ADCs with 24 channels, ensuring precise analog signal conversion.
  • Dual 12-bit DACs for analog waveform generation.
  • SDMMC interface for SD card support.

Security and Reliability

Security features include a hardware Random Number Generator (RNG), CRC calculation unit, and a full set of DSP instructions. The device also supports a true hardware encryption accelerator for AES 128, 192, 256, HASH (MD5, SHA-1), and HMAC, as well as a camera interface for connecting CMOS sensors.

Energy Efficiency

The STM32F756VGT6 is designed with energy efficiency in mind, featuring multiple power-saving modes, including a flexible Sleep, Stop, and Standby modes to minimize power consumption during idle periods.

Development and Ecosystem Support

STMicroelectronics provides extensive development support for the STM32F756VGT6 with its comprehensive software HAL library, as well as compatibility with a range of integrated development environments (IDEs) and toolchains. The microcontroller is also supported by the STM32Cube ecosystem, which includes a variety of software tools, libraries, and examples to accelerate development.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9154 $74.7462
5+ $20.4434 $102.2170
8+ $19.8045 $158.4360
11+ $19.1657 $210.8227
14+ $18.5268 $259.3752
19+ $16.6103 $315.5957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess