EN
  • EN
  • DE

STM32L151R6H6

Part No STM32L151R6H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TFBGA
Manufacturer Package 64-BGA (5x5)
Win Source Part Number 708531-STM32L151R6H6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L151R6
Introduction Date June 17, 2011
ECCN 3A991.a.2
Country of Origin Malaysia
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L151R6H6 CAD Model

Description

STM32L151R6H6 Microcontroller - STMicroelectronics

The STM32L151R6H6 is a cutting-edge microcontroller from STMicroelectronics that belongs to their ultra-low-power STM32L series. This device is designed to deliver high performance and energy efficiency for a wide range of applications. It is particularly suitable for battery-operated devices, energy harvesting applications, and smart sensors, thanks to its robust architecture and power-saving features.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies up to 32 MHz, which provides a balanced combination of computing power and energy efficiency.
  • Memory: The microcontroller comes with 32KB of RAM and 96KB of Flash memory, providing ample space for complex applications and data storage.
  • Energy Efficiency: With its dynamic voltage scaling and an array of low-power modes, the STM32L151R6H6 excels in minimizing power consumption for extended battery life.
  • Analog Features: The device features 12-bit ADCs, DACs, and ultra-stable internal voltage references, enabling precise analog signal processing and measurement capabilities.
  • Connectivity: It includes a variety of communication interfaces such as USART, SPI, I2C, and USB 2.0 Full Speed, ensuring flexible connection options for peripherals and other devices.
  • Timers: A range of timers, including a real-time clock, general-purpose, and advanced-control timers, support complex timing requirements and system management.
  • Security: The microcontroller incorporates hardware-based security features that include a True Random Number Generator (TRNG) and a 96-bit unique ID for secure device identification.

Applications:

The STM32L151R6H6 is highly versatile and can be used in a variety of applications including but not limited to:

  • Medical devices
  • Industrial control systems
  • Smart home automation
  • Wearable technology
  • Energy management systems

In conclusion, the STM32L151R6H6 microcontroller from STMicroelectronics is an ideal choice for developers looking to create applications that require a high level of integration, performance, and longevity, all while maintaining ultra-low power consumption.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0675 $51.6875
59+ $1.6964 $100.0876
92+ $1.6434 $151.1928
126+ $1.5904 $200.3904
163+ $1.5374 $250.5962
218+ $1.3783 $300.4694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess