EN
  • EN
  • DE

STM8AF52A9TD

Part No STM8AF52A9TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708661-STM8AF52A9TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF52A9TD CAD Model

Description

STM8AF52A9TD Microcontroller by STMicroelectronics

The STM8AF52A9TD is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for the demanding needs of automotive and industrial applications. This MCU is part of the STM8AF series of microcontrollers that are designed to offer a robust and cost-effective solution for a variety of control systems.

Key Features

  • Advanced STM8A Core: At the heart of the STM8AF52A9TD is the advanced STM8A core operating at up to 16 MHz frequency, providing the computational power required for complex tasks.
  • Memory Capacity: It comes with a substantial memory capacity, featuring 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, ensuring ample space for application code and data storage.
  • Digital and Analog Peripherals: The MCU is equipped with a wide range of peripherals including 37 I/Os, three 16-bit timers, an advanced control timer, two 8-bit timers, and a synchronous serial communication interface. It also boasts a 10-bit analog-to-digital converter (ADC) with up to 16 channels, ensuring precise measurement capabilities.
  • Enhanced Safety Features: Safety is paramount in automotive and industrial environments, and the STM8AF52A9TD includes features like a watchdog timer, a clock security system, and a single wire interface module, all designed to maintain reliable operation.
  • Operating Voltage: The MCU operates within a voltage range of 2.95V to 5.5V, making it suitable for various power environments.
  • Temperature Range: It is designed to withstand extreme temperatures ranging from -40°C to 150°C, certifying its resilience in harsh conditions.

Applications

The STM8AF52A9TD is versatile and can be used in a multitude of applications, particularly in the automotive sector for engine management, body control modules, and sensor interfaces. Its robust design also makes it ideal for industrial applications such as factory automation, process control, and other systems requiring high reliability and precision.

Support and Development

STMicroelectronics provides comprehensive support for the STM8AF52A9TD with a full suite of development tools, including software libraries, development boards, and an integrated development environment (IDE) to streamline the development process. This ensures that engineers can rapidly prototype and deploy applications centered around this powerful MCU.

With its blend of performance, memory capacity, and enhanced features, the STM8AF52A9TD stands out as a smart choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess