EN
  • EN
  • DE

STMUX3040QTTR

Part No STMUX3040QTTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPDT 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 8
On-State Resistance (Maximum) 8 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 9ns, 8.5ns
-3db Bandwidth 1.3GHz
Channel Capacitance (CS(off), CD(off)) 4pF
Crosstalk -30dB @ 300MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-TQFN
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 708847-STMUX3040QTTR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STMUX3040
Introduction Date July 05, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian STMUX3040QTTR CAD Model

Description

The STMUX3040QTTR is a high-performance, low-voltage dual 4:1 analog multiplexer/demultiplexer designed by STMicroelectronics. This versatile component is suitable for a wide range of applications, from signal routing in consumer electronics to high-speed data acquisition systems in industrial environments.

Key Features

  • Wide Operating Voltage Range: The device supports a very flexible voltage range from 1.8V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low On-Resistance: The STMUX3040QTTR boasts a low on-resistance (Ron) of typically 5 ohms at 4.5V, which minimizes signal attenuation and ensures high signal integrity.
  • High Bandwidth: With a bandwidth of 700 MHz, this multiplexer/demultiplexer can handle high-frequency signals without significant distortion, making it ideal for video, audio, and data signals.
  • Break-Before-Make Switching: The device employs break-before-make switching, which prevents signal overlap and ensures clean, glitch-free signal transitions during channel switching.
  • Low Crosstalk: Excellent isolation between channels minimizes crosstalk, thus preserving signal quality across the multiple I/O paths.
  • ESD Protection: The STMUX3040QTTR is equipped with robust ESD protection, ensuring the device's longevity and reliability in harsh electrical environments.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Medical equipment
  • Test equipment and instrumentation

Package and Quality

The STMUX3040QTTR is available in a compact QFN-16 package, which is ideal for space-constrained applications. It is also RoHS compliant and conforms to STMicroelectronics' commitment to environmental sustainability. The device's manufacturing process is certified to meet industry-standard quality management systems, ensuring high reliability and performance consistency.

With its combination of versatility, high performance, and robust design, the STMUX3040QTTR from STMicroelectronics is an excellent choice for designers looking to implement efficient signal routing solutions in their electronic projects.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess