EN
  • EN
  • DE

STM32L031C4T6

Part No STM32L031C4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L0
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP
Win Source Part Number 708512-STM32L031C4T6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L031C4
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32L031C4T6 CAD Model

Description

STM32L031C4T6 Microcontroller - STMicroelectronics

The STM32L031C4T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM32L0 ultra-low-power series. Designed with a focus on energy efficiency, this 32-bit MCU is ideal for use in battery-operated applications, energy-sensitive projects, and IoT devices. It is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.

This microcontroller features 16 Kbytes of Flash memory, 2 Kbytes of RAM, and 128 bytes of EEPROM, providing ample space for application code and data storage. Its comprehensive set of peripherals includes an I2C interface, multiple SPIs, USARTs, and a USB 2.0 full-speed interface, making it highly versatile for a wide range of applications.

For enhanced analog functionality, the STM32L031C4T6 comes with multiple 12-bit ADCs, a DAC, and ultra-low-power comparators. The device also offers several timers, including a low-power timer that can run in sleep mode, making it well-suited for time-sensitive operations while maintaining minimal power consumption.

The MCU is equipped with a variety of power-saving modes, including dynamic voltage scaling, an ultra-low-power mode, and a shutdown mode, which enable the design of energy-efficient applications. The STM32L031C4T6 also includes a real-time clock and an independent watchdog, ensuring reliable operation over a wide temperature range (-40°C to 85°C).

Its robust I/O design, with support for 5V-tolerant I/Os, adds to its versatility, allowing it to interface with a broad range of sensors and actuators. The MCU comes in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

STMicroelectronics provides comprehensive software support for the STM32L031C4T6, including the STM32Cube ecosystem with HAL and LL APIs, as well as a wide range of software examples to accelerate development. With its advanced features and support, the STM32L031C4T6 is a prime choice for designers looking to create innovative, energy-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5765 $50.3415
27+ $3.7550 $101.3850
42+ $3.6377 $152.7834
57+ $3.5204 $200.6628
74+ $3.4030 $251.8220
99+ $3.0510 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess