Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708363-STM32F100R8T6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100R8T6 CAD Model

Description

The STM32F100R8T6 from STMicroelectronics is a high-performance, ARM Cortex-M3 based microcontroller that is part of the STM32F100 Value Line series. This microcontroller is designed to offer an economical solution for a wide range of applications, without compromising on performance and features.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 24 MHz frequency.
  • Memory: Equipped with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Includes a rich set of peripherals for connectivity, such as USART, SPI, I2C interfaces, and CAN support, enabling easy integration into various communication networks.
  • Timers: Features multiple general-purpose and advanced-control timers for a wide range of timing and control operations.
  • Analog: Comes with 12-bit analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) for accurate analog signal processing.
  • Debugging: Integrated debugging and programming features through SWD (Serial Wire Debug) and a bootloader for in-system programming, simplifying development and testing.
  • Power Efficiency: Designed with power efficiency in mind, the device offers several power-saving modes to reduce power consumption in various operational states.
  • Packages: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The STM32F100R8T6 is suitable for a broad range of applications due to its versatile set of features. It can be used in:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Consumer electronics
  • Home automation
  • Alarm systems
  • And many other embedded system applications

With its robust design, comprehensive feature set, and cost-effectiveness, the STM32F100R8T6 is a go-to microcontroller for developers looking to balance performance with budget constraints.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.8988
ECAD model for STM32F411CEY6LTR
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
ECAD model for STM32F100ZDT6B
STMicroelectronics
IC MCU 32BIT 64KB FLASH 32LQFP
Lowest to $3.5041
ECAD model for STM32F051K8T6
STMicroelectronics
Need more? Email Us
ECAD model for STM25P32-VMF6TP
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $3.8495
ECAD model for STM32F303VBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $23.7841
ECAD model for STM32F103VBH7
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $14.4506
ECAD model for STM32F101ZDT6
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP
Lowest to $4.1374
ECAD model for STM32F427IIT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 36FPN
Lowest to $5.8647
ECAD model for STM32F101TBU6

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0601 $75.3005
11+ $12.3577 $135.9347
17+ $11.9710 $203.5070
23+ $11.5855 $266.4665
29+ $11.1987 $324.7623
39+ $10.0409 $391.5951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,510 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention