EN
  • EN
  • DE

STM32151CBU6A

Part No STM32151CBU6A
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708312-STM32151CBU6A
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32151CBU6A CAD Model

Description

STM32151CBU6A Microcontroller by STMicroelectronics

The STM32151CBU6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a high level of integration, performance, and energy efficiency for a wide array of applications. This MCU is part of the STM32 F1 series, which is renowned for its robust design, reliability, and ease of use. The STM32151CBU6A is particularly suitable for industrial, medical, and consumer applications that require a balanced combination of power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 32 MHz, provides a good balance between performance and power consumption.
  • Memory: Equipped with 32 KB of Flash memory and 10 KB of RAM, this MCU can handle complex code and data storage for small to medium-sized applications.
  • I/O Ports: A variety of input/output options including USART, SPI, I2C interfaces, and multiple GPIOs for versatile peripheral connectivity.
  • Analog Features: Comes with 12-bit ADCs, DACs, and comparators, allowing for precise analog signal management and conversion.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to address timing requirements in a wide range of applications.
  • Low Power Modes: Multiple power-saving modes, such as Sleep, Stop, and Standby, to ensure optimal power management for battery-powered or energy-sensitive devices.
  • Debugging and Programming: In-circuit debugging and programming support via SWD (Serial Wire Debug) for easier development and troubleshooting.
  • Package: Available in a UFQFPN28 package, which is ideal for space-constrained applications.

Applications:

The STM32151CBU6A is versatile enough to be utilized in a range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart sensors
  • Power management systems

With its robust feature set and STMicroelectronics' commitment to quality, the STM32151CBU6A MCU stands out as a reliable choice for developers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess