EN
  • EN
  • DE

STM32L052T8Y6

Part No STM32L052T8Y6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708522-STM32L052T8Y6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L052T8Y6 CAD Model

Description

The STM32L052T8Y6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a perfect blend of energy efficiency and performance. This microcontroller is part of the STM32L0 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated applications and energy-sensitive projects.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a 32 MHz frequency.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for complex applications.
  • Energy Efficiency: Features multiple energy-saving modes including low-power run, sleep, and stop modes, ensuring optimal power consumption.
  • I/O Ports: Includes up to 27 I/O ports and 14-channel DMA controller, which can handle multiple data streams concurrently.
  • Analog: Boasts an array of analog features such as 12-bit ADCs, DACs, and ultra-low-power comparators.
  • Timers: Equipped with multiple timers including a 16-bit timer, a 32-bit timer, as well as watchdog and SysTick timers.
  • Connectivity: Offers a rich set of peripherals for connectivity such as I2C, USART, SPI, and USB 2.0.
  • Security: Features hardware-based security including CRC calculation unit to enhance data integrity.

Applications

The STM32L052T8Y6 is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical and healthcare systems
  • Consumer electronics
  • Energy management systems
  • Environmental sensors and monitoring

Development Support

STMicroelectronics provides extensive support for development with the STM32L052T8Y6, including comprehensive development kits, software libraries, and the STM32Cube ecosystem. This ensures developers can rapidly prototype and deploy applications with this microcontroller.

Overall, the STM32L052T8Y6 is a powerful and flexible microcontroller that strikes an excellent balance between performance and power consumption, catering to the needs of modern, energy-conscious electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8202
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64BGA
Need more? Email Us
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Need more? Email Us
STMicroelectronics
Lowest to $1.1423
STMicroelectronics
Lowest to $0.3167
SamHop
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 80LQFP
Lowest to $2.0970
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9076 $54.5380
12+ $8.9499 $107.3988
18+ $8.6702 $156.0636
24+ $8.3905 $201.3720
31+ $8.1108 $251.4348
42+ $7.2718 $305.4156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess