EN
  • EN
  • DE

STM32P301VCMBMTR

Part No STM32P301VCMBMTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708560-STM32P301VCMBMTR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32P301VCMBMTR CAD Model

Description

STM32P301VCMBMTR Microcontroller from STMicroelectronics

The STM32P301VCMBMTR is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and energy efficiency. This device is part of the STM32 family, which is famous for its robust architecture, versatile features, and ease of integration into various applications. The STM32P301VCMBMTR is designed to cater to the demanding needs of modern embedded systems, particularly in industrial, automotive, and consumer electronics.

Key Features:

  • Core: The microcontroller is built around a 32-bit ARM Cortex-M4 core with a Floating Point Unit (FPU), delivering efficient computation and signal processing capabilities, which are essential for applications requiring mathematical operations and complex algorithms.
  • Memory: It comes equipped with a generous amount of flash memory and SRAM, enabling the storage of large application codes and providing ample space for runtime data handling.
  • High-Speed Communication Interfaces: To ensure seamless connectivity, the STM32P301VCMBMTR includes various high-speed communication interfaces such as I2C, SPI, USART, and USB, making it suitable for data-intensive operations and connectivity with peripheral devices.
  • Robust I/O Ports: A wide array of input/output ports is available, supporting a multitude of external components and enabling the microcontroller to interact with sensors, actuators, and other electronic modules.
  • Analog Features: With its integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), the STM32P301VCMBMTR can process both analog and digital signals, which is particularly useful for applications that interface with real-world phenomena.
  • Power Efficiency: Energy efficiency is a hallmark of the STM32 series, and this microcontroller is no exception. It offers various power modes to optimize consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: The device is available in a compact BGA package, ensuring a small footprint and ease of mounting on printed circuit boards (PCBs).

Applications:

The STM32P301VCMBMTR is suitable for a wide range of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and portable medical instruments. Its robust feature set and flexible interfacing options make it a versatile choice for designers looking to create sophisticated and reliable products.

Overall, the STM32P301VCMBMTR from STMicroelectronics represents a powerful and flexible microcontroller solution that can meet the challenges of today's advanced digital applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess