EN
  • EN
  • DE

STM32L486JGY6TR

Part No STM32L486JGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 72WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Packaging Reel - TR
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 72-UFBGA, WLCSP
Manufacturer Package 72-WLCSP
Win Source Part Number 708554-STM32L486JGY6TR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L486JG
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32L486JGY6TR CAD Model

Description

STM32L486JGY6TR Microcontroller by STMicroelectronics

The STM32L486JGY6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32L4 series, which is well-known for its perfect balance between power efficiency and processing capability. The STM32L486JGY6TR is designed to cater to a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, medical equipment, and consumer electronics.

Core and Memory

At the heart of the STM32L486JGY6TR is an ARM® Cortex®-M4 core with FPU (floating-point unit), which operates at frequencies up to 80 MHz. The inclusion of a FPU allows for more efficient computations, particularly for algorithms that require floating-point arithmetic. The MCU comes equipped with a generous 1MB of flash memory and 128KB of SRAM, providing ample space for complex applications and software stacks.

Energy Efficiency

Energy efficiency is a hallmark of the STM32L4 series, and the STM32L486JGY6TR is no exception. It features multiple power-saving modes, including a low-power run mode, sleep mode, and several standby modes with ultra-low power consumption. These modes enable the MCU to achieve an outstanding balance between performance and power usage, making it ideal for battery-powered and energy-sensitive applications.

Connectivity and Peripherals

The STM32L486JGY6TR boasts a comprehensive set of peripherals and connectivity options. It includes USB OTG Full Speed, multiple SPI/I2C/UART interfaces, CAN, and a dedicated SDMMC interface. For wireless communication, it supports a variety of interfaces, including an integrated LCD controller, making it suitable for user interfaces in embedded systems. It also offers a 12-bit ADC with 5 MSPS, DAC, comparators, and operational amplifiers for a wide range of analog functionalities.

Package and Integration

This MCU is available in a 7x7 mm UFBGA132 package, which provides a compact footprint for space-constrained applications. Its compatibility with the extensive STM32 ecosystem, including development tools and software libraries like STM32Cube, simplifies the development process and accelerates product time-to-market.

In summary, the STM32L486JGY6TR from STMicroelectronics is a versatile and powerful microcontroller that offers a rich set of features to meet the demands of modern embedded systems. With its advanced core, extensive memory, low power consumption, and robust peripheral set, it stands as an excellent choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6058 $52.8174
7+ $14.4458 $101.1206
11+ $13.9944 $153.9384
15+ $13.5429 $203.1435
20+ $13.0915 $261.8300
26+ $11.7372 $305.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess