EN
  • EN
  • DE

STM32F207VGT6

Part No STM32F207VGT6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components
Description MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Frame | IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number STM32F207
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 346435-STM32F207VGT6
Family Name STM32F207VG
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F207VGT6 CAD Model

Description

STM32F207VGT6 Microcontroller

The STM32F207VGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal solution for demanding applications. This device is part of the STM32F2 series, which are ARM Cortex-M3 based microcontrollers that provide a perfect balance between performance, power efficiency, and integration.

Featuring a maximum CPU frequency of 120 MHz, the STM32F207VGT6 is equipped to handle complex tasks and can be used in a range of applications, including industrial control, medical equipment, and consumer electronics. It comes with a large set of peripherals that can be used to interface with a wide array of sensors, actuators, and other digital components.

Key Features:

  • Core: ARM Cortex-M3 processor, which can run at up to 120 MHz.
  • Memory: 1 Mbyte of Flash memory and 128+4 Kbytes of SRAM, providing ample space for application code and data.
  • Connectivity: Includes Ethernet MAC, USB OTG HS/FS, CAN, camera interface, SDIO, and several serial interfaces (I2C, UART, SPI, and I2S).
  • ADCs: Three 12-bit Analog-to-Digital Converters (ADCs) with 24 channels, providing accurate analog signal measurement.
  • DACs: Two Digital-to-Analog Converters (DACs) for analog output capabilities.
  • Timers: Advanced control timers, general-purpose timers, basic timers, and a real-time clock.
  • Security: Features a Memory Protection Unit (MPU), ensuring the safety and security of application data.
  • Power Efficiency: Operates in multiple power modes including a low-power mode to ensure energy efficiency.

The STM32F207VGT6 also features a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. This allows developers to expand the memory capabilities of their system as required. Additionally, the device offers a True Random Number Generator (TRNG) for high-quality random number generation, which is essential for cryptographic applications.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM32F207VGT6, making it easier for engineers to unlock the microcontroller's full potential. With its robust feature set and development ecosystem, the STM32F207VGT6 stands out as a versatile and reliable choice for your next high-performance embedded project.

You May Also Be Interested in

IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3408 $65.3632
8+ $13.4079 $107.2632
12+ $12.9889 $155.8668
16+ $12.5699 $201.1184
21+ $12.1509 $255.1689
28+ $10.8939 $305.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess