EN
  • EN
  • DE

PM8801TR

Part No PM8801TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components
Description HTSSOP 24 4.4 PITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Type Controller (PD), DC/DC
Number of Channels 2
Maximum Power 25.3W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Current 640mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 278127-PM8801TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8801TR CAD Model

Description

The PM8801TR from STMicroelectronics is a state-of-the-art Power over Ethernet Powered Device (PoE-PD) interface with an integrated Pulse-Width Modulation (PWM) controller, designed to bridge the gap between communication and power delivery over Ethernet cables. This highly integrated solution is perfectly suited for a wide range of applications, including wireless access points, security cameras, and IP phones, where space and power efficiency are of paramount importance.

Key Features

  • Compliance with IEEE 802.3af and IEEE 802.3at standards: The PM8801TR is designed to meet the specifications of both the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, ensuring compatibility with a wide range of network equipment and allowing for up to 30W of power delivery.
  • Integrated PWM controller: The device includes a built-in PWM controller, which simplifies the design and reduces the component count by integrating the control functionality required for DC-DC conversion.
  • Programmable classification: The PM8801TR supports programmable class detection, enabling the powered device to signal its power classification level to the Power Sourcing Equipment (PSE) for optimized power management.
  • Overtemperature protection: To ensure reliable operation under varying conditions, the PM8801TR features overtemperature protection that guards the device against excessive heat.
  • Inrush current limiting: The inrush current limiting capability of the PM8801TR helps to prevent damage to the device and the power source during the initial power-up phase.
  • High level of integration: By combining the PoE-PD interface and PWM controller, the PM8801TR minimizes the need for external components, leading to a more compact and cost-effective design.

Applications

The versatility and high integration level of the PM8801TR make it an ideal choice for a variety of applications where power and data are required over a single Ethernet cable. The compact size and efficiency of the device are particularly beneficial for:

  • Wireless LAN access points
  • Network cameras and security systems
  • VoIP phones
  • Remote monitoring and control systems
  • Point of Sale (PoS) terminals

With its robust feature set and compliance with PoE standards, the PM8801TR is a powerful component for developers looking to create efficient and reliable networked devices with minimal design complexity.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8113 $63.3955
80+ $1.4863 $118.9040
125+ $1.4398 $179.9750
170+ $1.3934 $236.8780
215+ $1.3469 $289.5835
290+ $1.2076 $350.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess