EN
  • EN
  • DE

PM8380-NGI

Part No PM8380-NGI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description 4 CHANNEL 2:1 SATA/SAS MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Manufacturer Pack Quantity 168
Win Source Part Number 278105-PM8380-NGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8380-NGI CAD Model

Description

The PM8380-NGI is a cutting-edge product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular device is designed to cater to the demanding needs of high-speed communication and storage systems, providing a robust and efficient solution for a variety of applications.

Key Features and Benefits

  • High-Speed Performance: The PM8380-NGI is engineered to support rapid data transfer rates, making it an ideal choice for applications that require quick and reliable communication.
  • Advanced Technology: Built with state-of-the-art technology, this product ensures high levels of integration and performance, which can significantly reduce system complexity and cost.
  • Energy Efficiency: Microchip Technology understands the importance of energy conservation, and the PM8380-NGI is designed to operate with minimal power consumption, making it an eco-friendly solution.
  • Reliability: The device is manufactured to meet the highest quality standards, ensuring long-term reliability and stability in various operating conditions.
  • Flexibility: With its versatile features, the PM8380-NGI can be utilized in a wide range of applications, from networking equipment to data storage systems, providing a flexible solution for today's dynamic market.

Applications

The PM8380-NGI is suitable for a broad spectrum of applications, including:

  • Data Center Networking
  • High-Performance Computing
  • Enterprise Storage Systems
  • Telecommunications Equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation available on the Microchip Technology website. This will provide comprehensive information on the device's electrical characteristics, operational parameters, and package details.

Whether you are designing a new system or upgrading an existing one, the PM8380-NGI from Microchip Technology is a reliable and efficient choice that promises to deliver top-notch performance and quality.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess