EN
  • EN
  • DE

PM4358-NGI

Part No PM4358-NGI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description EIGHT CHANNEL COMBINED T1/E1/J1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Function Transceiver
Interface E1, J1, SPI, T1
Number of Circuits 8
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 256-CABGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 277775-PM4358-NGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM4358-NGI CAD Model

Description

The PM4358-NGI is a state-of-the-art product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This innovative component is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Integration: The PM4358-NGI integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Performance: With advanced processing capabilities, this product can handle complex tasks efficiently, making it suitable for high-performance applications.
  • Low Power Consumption: The PM4358-NGI is designed to be energy-efficient, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The PM4358-NGI includes robust security features to protect against unauthorized access and ensure data integrity.
  • Flexibility: This component is versatile and can be used across a wide range of applications, from industrial control systems to consumer electronics.

Applications

The PM4358-NGI is well-suited for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial automation
  • Smart home technology
  • Telecommunications equipment

Technical Specifications

For designers and engineers considering the PM4358-NGI for their projects, detailed technical specifications are available upon request from Microchip Technology. These specifications provide in-depth information about the product's capabilities, including electrical characteristics, pin configurations, package details, and more.

Support and Resources

Microchip Technology offers comprehensive support and resources for the PM4358-NGI, including technical documentation, application notes, and development tools. Customers can also access Microchip's global network of technical support staff and field application engineers for assistance with their projects.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1126 $104.1126
2+ $100.8591 $201.7182
3+ $97.6056 $292.8168
4+ $94.3521 $377.4084
5+ $84.5915 $422.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess