EN
  • EN
  • DE

PM5319-NGI

Part No PM5319-NGI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description SONET/SDH INTERFACE FOR 622 & 15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function SONET/SDH
Interface Serial
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 277820-PM5319-NGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5319-NGI CAD Model

Description

The PM5319-NGI is a cutting-edge product from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This innovative component is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Performance: The PM5319-NGI is built to deliver exceptional performance, ensuring that your applications run smoothly and efficiently.
  • Energy Efficient: With energy efficiency in mind, this product helps to reduce the overall power consumption of your system, leading to cost savings and a reduced carbon footprint.
  • Durability: Manufactured using robust materials, the PM5319-NGI is designed to withstand the rigors of everyday use, making it a reliable choice for critical applications.
  • Compact Design: Its compact form factor allows for easy integration into a variety of electronic systems, saving space without compromising on functionality.

Applications

The versatility of the PM5319-NGI makes it suitable for a wide range of applications. It is an ideal component for use in:

  • Communication systems
  • Industrial automation
  • Consumer electronics
  • Automotive technology
  • Medical devices

Technical Specifications

The PM5319-NGI boasts a comprehensive set of technical specifications that ensure compatibility and high performance across various platforms and technologies. Key specifications include:

  • Operating Temperature Range
  • Supply Voltage Tolerance
  • Output Current Capacity
  • Signal Integrity and Noise Immunity

Quality Assurance

Microchip Technology's PM5319-NGI is backed by rigorous quality assurance processes, ensuring that each component meets the highest standards of quality and reliability. Customers can trust in the Microchip brand for consistent performance and long-term durability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess