Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 11A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 007886-ACS120-7ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS120-7ST CAD Model

Description

The ACS120-7ST from STMicroelectronics is a cutting-edge triac device designed to manage AC loads in a variety of applications. This semiconductor device is a member of the AC switch family and is optimized for use in home appliances and industrial systems where the control of AC power is essential. The ACS120-7ST is particularly suitable for applications such as on/off function in static relays, heating regulation, induction motor starting circuits, or for phase control operation in light dimmers and motor speed controllers.

Key Features

  • Voltage Capability: The ACS120-7ST can handle voltages up to 600V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 7A, this triac can control moderate to high power loads with ease.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) allows for direct interfacing with microcontrollers and other logic-level devices.
  • Snubberless Technology: The snubberless design enables the device to operate without additional external components to absorb overvoltage transients, simplifying circuit design and reducing component count.
  • Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, contributing to reliability and longevity of the device.
  • Package: The ACS120-7ST is available in a D-Pak (TO-252) package, which is suitable for compact PCB layouts and is capable of withstanding high temperature and mechanical stress.

Applications

The versatility of the ACS120-7ST allows it to be used in a broad spectrum of AC power control applications. It is ideal for:

  • Lighting systems including dimmers
  • Small motor control
  • Home appliances like blenders, mixers, and fans
  • Industrial process control units
  • Over-temperature or overload protection circuits

With its robust design and performance features, the STMicroelectronics ACS120-7ST triac stands out as a reliable component for designers seeking to improve the efficiency and functionality of their AC power control systems.

You May Also Be Interested in

ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC 600V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-600C/DG,127
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3686 $54.7440
90+ $1.1230 $101.0700
140+ $1.0879 $152.3060
190+ $1.0528 $200.0320
250+ $1.0177 $254.4250
330+ $0.9124 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,275 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention