EN
  • EN
  • DE

RAC03-12SC/277

Part No RAC03-12SC/277
Manufacturer Recom Power
Catalog HOT - SALES and EOL Components
Description AC/DC CONV 3W 85-305VIN 12VOUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Recom Power
Status Obsolete
Type Enclosed
Parts Input Voltage (V) 85 ~ 305 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 250mA
Power (W) 3W
Applications ITE (Commercial)
Features OVP, SCP
Temperature Range - Operating -25°C ~ 85°C (With Derating)
Efficiency 78%
Mounting Style Through Hole
Manufacturer Package 16-DIP Module, 5 Leads
Parts Dimension 1.49" L x 0.94" W x 0.64" H (37.8mm x 23.9mm x 16.2mm)
Line Regulation ±1%
Load Regulation ±6%
Approvals EN, UL
Weight 0.062 lb (28.12g)
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 290186-RAC03-12SC/277
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAC03-12SC/277 CAD Model

Description

The RAC03-12SC/277 enclosed AC-DC converter is designed for ITE (Commercial) applications.

  • Package: 16-DIP module, 5 leads
  • Size: 1.49" L x 0.94" W x 0.64" H (37.8mm x 23.9mm x 16.2mm)
  • Input Voltage Range: 85 ~ 305 VAC
  • Output Voltage: 12V
  • Line Regulation: ±1%
  • Load Regulation: ±6%
  • Mounting Type: Through-hole
  • Operating Temperature: -25°C to 85°C (with derating)
  • Maximum Current Output: 250mA
  • Power: 3W
  • Base Product Number: RAC03-12
  • Approvals: EN and UL

You May Also Be Interested in

Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess