EN
  • EN
  • DE
  • IT

STI5517AUBL

Part No STI5517AUBL
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Set Top Box Decoder 388-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1096919-STI5517AUBL
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI5517AUBL CAD Model

Description

STI5517AUBL Product Overview

The STI5517AUBL is a cutting-edge integrated circuit (IC) developed by STMicroelectronics, designed to cater to the evolving demands of the digital television and set-top box markets. This powerful chip is part of STMicroelectronics' STi55xx family, known for its reliability and performance in multimedia applications.

Key Features

  • High-Performance Processor: At the heart of the STI5517AUBL is a high-speed processor core, capable of handling complex multimedia processing tasks with ease. This ensures a smooth user experience, whether browsing through menus or playing back high-definition content.
  • Advanced Security: The IC includes robust security features, making it an ideal choice for applications that require conditional access and secure content management, such as pay-TV services.
  • Integrated Peripherals: The STI5517AUBL comes with a range of integrated peripherals, including interfaces for audio and video, which simplifies system design and reduces the overall bill of materials.
  • Flexible Memory Interface: The device supports various memory interfaces, allowing designers to choose the most suitable memory solution for their application, balancing cost and performance.

Applications

The STI5517AUBL is versatile and can be used in a multitude of applications such as:

  • Digital set-top boxes
  • Interactive digital television
  • Networked multimedia devices
  • Personal video recorders (PVRs)

Technical Specifications

The IC is engineered to deliver high-quality video and audio output while maintaining low power consumption. It is compatible with various industry-standard codecs and offers excellent connectivity options to meet the requirements of modern digital entertainment systems.

Conclusion

The STI5517AUBL from STMicroelectronics represents a blend of performance, security, and integration, making it a top choice for developers looking to create advanced digital entertainment solutions. With its robust feature set and strong support infrastructure, the STI5517AUBL stands out as a reliable and efficient solution for the consumer electronics market.

You May Also Be Interested in

NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Shindengen
Need more? Email Us
Samsung
Lowest to $12.5133

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess