EN
  • EN
  • DE

SLRC61003HNY

Part No SLRC61003HNY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description CL READER IC'S  /  IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number SLRC61003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-SLRC61003HNYDKR,SLRC61003HNY-ND,568-SLRC61003HNYTR,935306219518,568-SLRC61003HNYCT
Standard Package 6,000
Win Source Part Number 1009232-SLRC61003HNY
Ultra Librarian 3D Model Ultra Librarian SLRC61003HNY CAD Model

Description

The NXP SLRC61003HNY is a state-of-the-art integrated circuit designed for high-performance contactless communication. This advanced product is part of NXP's renowned SLRC610 series, which is widely recognized for its reliability and efficiency in RFID (Radio-Frequency Identification) applications. The SLRC61003HNY is specifically engineered to facilitate seamless NFC (Near Field Communication) and RFID reading and writing operations, making it an ideal choice for a variety of industries, including retail, logistics, and security.

Key Features

  • High-Frequency Support: Operating at 13.56 MHz, the SLRC61003HNY is compatible with ISO/IEC 14443 A/B and ISO/IEC 15693 protocols, ensuring broad application scope and interoperability.
  • Advanced Security: Equipped with state-of-the-art encryption and authentication capabilities, the SLRC61003HNY provides robust security for transactions and data exchanges.
  • Energy Efficiency: Designed with power-saving features, this IC offers an energy-efficient solution for battery-powered devices, extending operational life and reducing maintenance costs.
  • Flexible Integration: Its small form factor and compatibility with various antenna designs allow for flexible integration into compact devices and systems.

Applications

The versatility of the NXP SLRC61003HNY makes it suitable for a wide range of applications. It is commonly used in:

  • Access control systems
  • Public transportation ticketing
  • Loyalty and payment systems
  • Smart labels and tags
  • Product authentication

Technical Specifications

The SLRC61003HNY boasts impressive technical specifications that ensure high performance and reliability:

  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: HVQFN32
  • Data Rate: Up to 848 kbit/s

With its combination of high-frequency operation, robust security, and energy efficiency, the NXP SLRC61003HNY stands out as a leading solution for advanced RFID and NFC applications. Its ease of integration and wide operating temperature range make it the go-to choice for designers looking to incorporate reliable contactless communication capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6954 $51.2126
46+ $2.2117 $101.7382
71+ $2.1425 $152.1175
97+ $2.0734 $201.1198
125+ $2.0043 $250.5375
167+ $1.7970 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess