EN
  • EN
  • DE
  • IT

74HC238AF

Part No 74HC238AF
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 165068-74HC238AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC238AF CAD Model

Description

The NXP 74HC238AF is a high-speed Si-gate CMOS device that is part of a series of 3-to-8 line decoders/demultiplexers. This integrated circuit is designed to be used in high-performance memory-decoding or data-routing applications, requiring very short propagation delay times. In its most common application, it provides three binary select inputs (A0, A1, and A2) and enables one of the eight outputs (Y0 to Y7).

Key Features

  • Decodes a 3-bit binary input to one of eight outputs
  • Active HIGH mutually exclusive outputs
  • Standard 74HC logic family characteristics
  • Wide operating voltage range of 2V to 6V
  • Low power consumption: 80µA maximum ICC
  • Output capability: standard
  • High noise immunity
  • ESD protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V
  • Multiple package options

Functional Description

The 74HC238AF is designed for high-speed interfacing and features three enable inputs: two active low (E1 and E2) and one active high (E3). These enable inputs must be at the correct state to enable the device. When enabled, the device decodes the binary input values present at inputs A0 to A2 to one of the eight outputs, Y0 to Y7. Each output can drive up to 10 LSTTL loads. The high drive capability and the ability to provide a very low power dissipation make this device suitable for a wide range of applications.

Applications

The NXP 74HC238AF's ability to decode and demultiplex makes it a versatile component suitable for various applications, including:

  • Memory chip select decoding
  • Data routing
  • Address decoding for memory and port-mapped I/O
  • Control systems
  • Computer systems
  • Embedded systems

Quality & Reliability

NXP Semiconductors is known for its commitment to producing high-quality and reliable components. The 74HC238AF is manufactured under stringent conditions to ensure it meets the industry standards for performance and reliability. This device is suitable for commercial-grade applications and is available in various package types to fit specific design requirements.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4349 $83.4349
2+ $68.4592 $136.9184
3+ $66.3201 $198.9603
4+ $64.1810 $256.7240
5+ $62.0420 $310.2100
7+ $55.6236 $389.3652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess