EN
  • EN
  • DE
  • IT

LT5520EUF#PBF

Part No LT5520EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type General Purpose
Frequency 1.3GHz to 2.3GHz
Number of Mixers 1
Gain -1dB
Noise Figure 15dB
Secondary Attributes Up Converter
Operating Supply Current 60mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 135762-LT5520EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5520EUF#PBF CAD Model

Description

Introducing the LT5520EUF#PBF Mixer from Linear Technology

The LT5520EUF#PBF is a high-performance, active double-balanced mixer designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This mixer is a versatile component that operates within a frequency range of 400MHz to 3.7GHz, making it an ideal choice for a wide variety of RF and IF applications.

Constructed with Linear Technology's advanced silicon technology, the LT5520EUF#PBF offers an exceptional balance of low noise figure and high linearity. The device features a conversion gain of 2dB, which simplifies system-level design by reducing the need for additional gain stages. Moreover, its input IP3 of 24.4dBm at 900MHz ensures excellent third-order intercept performance, making it suitable for demanding environments where strong signal handling is crucial.

The mixer's integrated LO buffer amplifier eliminates the need for an external local oscillator (LO) driver, thereby reducing component count and simplifying the overall design process. Its broad LO frequency range from 400MHz to 3.5GHz allows the LT5520EUF#PBF to be used in various configurations without the need for external frequency conversion components.

The LT5520EUF#PBF is housed in a compact, 16-lead QFN package that measures just 4mm x 4mm, offering a space-saving solution for today's densely packed PCBs. This small form factor, combined with a low supply voltage of 3.3V to 5.25V and a supply current of 132mA, makes the mixer an energy-efficient choice for portable and battery-powered applications.

With its robust performance and flexible operation, the LT5520EUF#PBF from Linear Technology is an excellent choice for designers looking to enhance their RF and IF systems. Whether it's used in wireless infrastructure, broadband communications, or test equipment, this mixer is poised to deliver reliable and high-quality signal processing in a variety of applications.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit Linear Technology's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess