The LT5522EUF#PBF is a high-performance upconverting mixer designed by Linear Technology, now part of Analog Devices, renowned for their precision engineering in analog IC technology. This mixer component is tailored for RF applications that demand high linearity and low noise performance. It is commonly utilized in wireless infrastructure, broadband, and mobile communications systems.
Key Features
- High Linearity: The LT5522EUF#PBF delivers exceptional linearity with an Input IP3 (third-order intercept point) of 24.1 dBm at 900 MHz, ensuring clear signal amplification with minimal distortion.
- Low Noise Figure: With a low noise figure of 9.3 dB at 900 MHz, it minimizes additional noise in the signal conversion process, which is crucial for maintaining signal integrity.
- Broad Frequency Range: This mixer supports a wide RF frequency range from 400 MHz to 2.7 GHz, making it versatile for various applications across different frequency bands.
- LO Frequency Range: The local oscillator (LO) frequency range is from 400 MHz to 2.7 GHz, matching the RF range for consistent performance across the entire operating spectrum.
- Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design by reducing the need for external components.
- Power Supply: It operates on a single 3.3V supply, optimizing power consumption for efficient system design.
Applications
- Wireless Infrastructure
- Cellular Base Stations
- Broadband Wireless Access
- Wireless Local Loop
- ISM Band Transceivers
Product Specifications
Parameter
Value
Part Number
LT5522EUF#PBF
Manufacturer
Linear Technology/Analog Devices
RF Frequency
400 MHz to 2.7 GHz
LO Frequency
400 MHz to 2.7 GHz
Input IP3
24.1 dBm at 900 MHz
Noise Figure
9.3 dB at 900 MHz
Supply Voltage
3.3V
The LT5522EUF#PBF is a testament to Linear Technology's commitment to high-quality, reliable components that meet the rigorous demands of advanced RF systems.