EN
  • EN
  • DE
  • IT

PCFFS2065AF

Part No PCFFS2065AF
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 20A RINGPAK  /  Diode Silicon Carbide Schottky 650 V 20A Surface Mount Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tray
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 20 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Operating Temperature - Junction 175°C (Max)
Base Product Number PCFFS2065
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-PCFFS2065AF
Standard Package 1
Win Source Part Number 1005328-PCFFS2065AF
Ultra Librarian 3D Model Ultra Librarian PCFFS2065AF CAD Model

Description

ON Semiconductor PCFFS2065AF Product Overview

The ON Semiconductor PCFFS2065AF is a state-of-the-art power MOSFET designed to deliver high-efficiency power conversion in a compact form factor. This device is part of ON Semiconductor's extensive portfolio of power management solutions, catering to a wide range of applications including computing, automotive, consumer electronics, and industrial systems.

The PCFFS2065AF is engineered with the latest technology to provide exceptional performance characteristics. It features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses, thereby improving overall system efficiency. This MOSFET is capable of handling high continuous drain currents, making it suitable for high-power applications while ensuring reliability and longevity.

With its fast switching capabilities, the PCFFS2065AF reduces switching losses, which is critical for high-frequency power supplies and DC-DC converters. The device's low gate charge (Q<sub>g) further enhances its efficiency, allowing for faster switching with lower drive power requirements. This characteristic is particularly beneficial in reducing the size and cost of the driving circuitry.

The PCFFS2065AF comes in a compact, surface-mount package that is designed to optimize board space without compromising performance. Its robust package is engineered to provide excellent thermal performance, ensuring the device operates within its temperature specifications even under high load conditions. This is crucial for maintaining the longevity and reliability of the system it is integrated into.

ON Semiconductor has equipped the PCFFS2065AF with built-in protection features such as over-temperature and over-current protection, enhancing the safety and reliability of the end application. This makes the PCFFS2065AF an excellent choice for designers looking to create systems with high power density and stringent safety requirements.

In summary, the ON Semiconductor PCFFS2065AF is a high-performance power MOSFET that offers a combination of low on-resistance, fast switching, and excellent thermal characteristics. Its compact footprint and integrated protection features make it an ideal choice for a broad array of power management applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess