EN
  • EN
  • DE

STL25N15M3

Part No STL25N15M3
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009840-STL25N15M3
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL25N15M3 CAD Model

Description

STL25N15M3 Power MOSFET by STMicroelectronics

The STL25N15M3 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the STripFET™ M3 series, which is renowned for its excellent switching performance and energy efficiency. The STL25N15M3 is specifically engineered to address the demanding requirements of modern power supply applications, delivering both high power density and energy-saving features.

Key Features:

  • Low On-Resistance: The STL25N15M3 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25A, this MOSFET can handle significant power levels, suitable for a wide range of applications including DC-DC converters, motor control circuits, and power management solutions.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is rigorously tested for avalanche energy capability, providing an extra layer of protection against unexpected voltage spikes.
  • Low Gate Charge: The STL25N15M3 features a low gate charge (Q<sub>g), which reduces the power required to switch the device on and off, thereby enhancing the efficiency of the switching applications.
  • High Thermal Performance: Thanks to its advanced package design, the STL25N15M3 exhibits excellent thermal characteristics, ensuring stable operation even under high temperature conditions.

Applications:

The STL25N15M3 is versatile and can be used in a variety of applications, including:

  • Synchronous rectification in SMPS (Switched Mode Power Supplies)
  • High-efficiency DC/DC converters
  • Power management in computing and telecommunications
  • Motor control systems
  • Automotive applications and load switches

With its combination of high efficiency, reliability, and performance, the STL25N15M3 from STMicroelectronics is an excellent choice for designers looking to improve the power handling capabilities and efficiency of their electronic systems. Its robust design ensures long-term stability, making it a valuable component in any power management or control application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Sipex Corporation
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess