EN
  • EN
  • DE

SF8L60USM-7600

Part No SF8L60USM-7600
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007457-SF8L60USM-7600
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF8L60USM-7600 CAD Model

Description

The SF8L60USM-7600 is a fast recovery diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for use in high-frequency rectification circuits, providing fast switching speeds and low reverse recovery current. It is commonly used in applications such as power supplies, inverters, and converters where efficient and reliable rectification is required.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in the output rectification stage to convert high-frequency AC to DC.
  • Inverters: Provides fast and efficient rectification in inverter circuits for converting DC to AC.
  • DC-DC Converters: Used as a rectifier in DC-DC converters to step up or step down voltage levels.
  • Free-Wheeling Diode: Protects inductive loads from voltage spikes during switching.
  • Power Factor Correction (PFC) Circuits: Helps improve the power factor of electronic devices.

Features:

  • Fast Recovery Time: Provides rapid switching, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall performance.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Reliability: Designed for robust performance and long-term stability.
  • Compact Package: Available in a small form factor for space-saving designs.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop reduce power losses, improving overall system efficiency.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in demanding applications.
  • Reduced Switching Noise: Fast switching characteristics minimize noise generation.
  • Compact Design: Small package size enables the design of smaller and more compact power electronic systems.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling solutions.

Technical Specifications:

Typical specifications for the SF8L60USM-7600 fast recovery diode include:

  • Repetitive Peak Reverse Voltage (VRRM): 600 V
  • Average Forward Current (IF(AV)): 8 A
  • Forward Voltage (VF): Approximately 1.3 V at specified current
  • Reverse Recovery Time (trr): Typically around 35 ns to 75 ns
  • Operating Junction Temperature (Tj): -40°C to +150°C
  • Package Type: TO-220

For detailed and accurate specifications, refer to the official Shindengen datasheet for the SF8L60USM-7600.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess