EN
  • EN
  • DE

SG2813J-883B

Part No SG2813J-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 600µA, 500mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2813
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2813J-883B
Standard Package 21
Win Source Part Number 1008883-SG2813J-883B
Ultra Librarian 3D Model Ultra Librarian SG2813J-883B CAD Model

Description

Product Overview: SG2813J-883B by Microchip Technology

The SG2813J-883B is a state-of-the-art product from Microchip Technology, a global leader in microcontroller and analog semiconductors. This device is designed to meet the rigorous demands of various applications, ranging from military to high-reliability industrial needs. The SG2813J-883B is a testament to Microchip's commitment to providing advanced solutions that combine performance with reliability.

Key Features

  • Dual In-Line Package: The SG2813J-883B is housed in a robust Dual In-Line Package (DIP), ensuring it can withstand the physical stresses of demanding environments.
  • High-Temperature Operation: This product is engineered to perform reliably in high-temperature conditions, making it suitable for applications where thermal resilience is a necessity.
  • Voltage Flexibility: The device is designed to accommodate a range of voltages, providing versatility in different electrical environments and systems.
  • Precision Output: With a focus on accuracy, the SG2813J-883B delivers precise output, critical for sensitive applications that require exact voltage and current regulation.
  • Quality Assurance: As with all Microchip products, the SG2813J-883B goes through rigorous testing and quality control processes, ensuring it meets the high standards expected for military and industrial-grade components.

Applications

The SG2813J-883B is ideally suited for a variety of applications where reliability and precision are paramount. Its robust design and versatile nature make it an excellent choice for:

  • Defense and Aerospace Systems
  • High-Reliability Industrial Equipment
  • Power Supply Modules
  • Automotive Electronics
  • Communication Infrastructure

Why Choose SG2813J-883B?

Choosing the SG2813J-883B from Microchip Technology means selecting a product that is built to the highest standards of quality and reliability. It is a component that delivers consistent performance, ensuring that your systems operate smoothly and efficiently. With the backing of Microchip's renowned support and service, you can be confident that the SG2813J-883B will exceed your expectations in even the most challenging conditions.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $104.1667 $208.3334
3+ $100.6945 $302.0835
4+ $90.2778 $361.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess