EN
  • EN
  • DE

ST2842B

Part No ST2842B
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009613-ST2842B
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST2842B CAD Model

Description

The ST2842B is a state-of-the-art microcontroller produced by STMicroelectronics, designed to offer a perfect blend of low power consumption and high performance for a wide range of applications. This advanced microcontroller is based on a robust 32-bit RISC core and is equipped with a rich set of peripherals, making it an ideal choice for industrial control, consumer electronics, and Internet of Things (IoT) applications.

Key Features:

  • Core: 32-bit RISC architecture provides a high level of processing power, enabling complex tasks to be handled with ease.
  • Memory: Comes with generous on-chip memory, including flash storage for program code and RAM for data processing, ensuring smooth and efficient operation.
  • Energy Efficiency: Designed with power-saving modes such as idle and sleep, the ST2842B excels in applications where power efficiency is crucial.
  • Connectivity: Features a range of communication interfaces, including I2C, SPI, UART, and USB, allowing for easy integration into various systems and networks.
  • Analog Peripherals: Includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and comparators, providing excellent interfacing capabilities with analog sensors and actuators.
  • Timers and Counters: Equipped with multiple timers and PWM channels, the ST2842B can handle time-sensitive control tasks with precision.
  • Security: Advanced security features protect against unauthorized access and ensure the integrity of data and code.

Applications:

The versatility of the ST2842B makes it suitable for a diverse range of applications. In the industrial sector, it can be used for automation controllers, motor control systems, and smart sensors. In consumer electronics, it powers devices such as smart home gadgets, wearables, and handheld gaming consoles. Furthermore, its low power consumption and robust communication features make it an excellent choice for developing IoT devices that require long battery life and connectivity.

With its impressive mix of performance, energy efficiency, and integrated features, the ST2842B from STMicroelectronics stands out as a top-tier microcontroller for designers and engineers looking to push the boundaries of what's possible in their next-generation electronic products.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess