EN
  • EN
  • DE

T410-600D

Part No T410-600D
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Triacs
Win Source Part Number 195345-T410-600D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T410-600D CAD Model

Description

STMicroelectronics T410-600D Triac

The T410-600D is a high-performance triac developed by STMicroelectronics, a leader in semiconductor solutions. This triac is specifically designed to control AC loads for a wide range of applications, offering a robust and compact solution for designers seeking efficient and reliable power control.

This triac features a repetitive peak off-state voltage (VDRM/VRRM) of 600V, which makes it suitable for operation in most domestic and industrial mains supply environments. Additionally, the on-state RMS current (IT(RMS)) is rated at 4A, allowing it to handle moderate power levels, suitable for driving small motors, lighting circuits, and heating elements.

The T410-600D is characterized by its high commutation performance, which is essential for applications that require frequent switching. The high commutation capability ensures that the triac can successfully turn off in the presence of high di/dt and dv/dt conditions, which are common in inductive load scenarios. This feature makes the T410-600D an excellent choice for controlling complex loads that exhibit inductive or capacitive characteristics.

With a gate trigger current (IGT) of less than 35 mA, the triac can be easily driven by microcontrollers and other logic-level devices, making it a versatile component for integration into various control systems. Its low holding current (IH) helps to prevent unwanted turn-on due to noise or voltage fluctuations on the line, enhancing the reliability of the application it is used in.

The T410-600D is encapsulated in a TO-220AB package, which is widely used in the industry and known for its good thermal performance. This package allows for efficient heat dissipation, ensuring the triac operates within its specified temperature range even under high load conditions. The TO-220AB package also allows for easy mounting on a heatsink, which can be necessary for applications with prolonged high current operation.

In summary, the T410-600D from STMicroelectronics is a versatile and robust triac that offers excellent performance for controlling AC loads. Its high voltage and current ratings, combined with superior commutation capabilities and logic-level gate drive, make it a reliable and efficient choice for a wide range of power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3180 $59.3100
110+ $1.0815 $118.9650
170+ $1.0477 $178.1090
230+ $1.0139 $233.1970
295+ $0.9801 $289.1295
395+ $0.8787 $347.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
In Stock: 650 pieces Factory Stock: 650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess