EN
  • EN
  • DE

L9352B-LF

Part No L9352B-LF
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 PWRSO36  /  Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Voltage - Load 4.8V ~ 18V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 2.5A, 5A
Rds On (Typ) 200mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSO-36, Bottom Pad
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Base Product Number L9352
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19134,L9352B-LF-ND
Standard Package 31
Win Source Part Number 1006019-L9352B-LF
Ultra Librarian 3D Model Ultra Librarian L9352B-LF CAD Model

Description

The L9352B-LF is a high-performance, multifunctional integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced device is tailored to meet the rigorous demands of automotive applications, offering an exceptional blend of reliability, efficiency, and integration to system designers.

At the heart of the L9352B-LF lies its robust architecture that enables it to handle a variety of tasks with remarkable precision. It is commonly employed in the management of actuators and sensors within vehicular systems, making it an indispensable component for modern automotive electronics. Its versatility allows it to be used in engine control units (ECUs), body control modules, and other critical vehicle subsystems.

The L9352B-LF features multiple channels that can be configured to drive a range of loads, including solenoids, relays, and lamps. This flexible configuration ensures that it can adapt to different output requirements, making it a highly customizable solution for complex automotive circuits. The device also includes built-in diagnostic capabilities, which are essential for detecting and reporting system faults, thus ensuring the safety and reliability of the vehicle's electronic systems.

Designed with an emphasis on power efficiency, the L9352B-LF minimizes energy consumption while maximizing performance. This not only contributes to the overall energy efficiency of the vehicle but also helps in reducing heat generation, thereby extending the life of the electronic components. Additionally, the device is built to withstand the harsh conditions typically found in automotive environments, including wide temperature ranges and exposure to vibrations and shocks.

STMicroelectronics has equipped the L9352B-LF with advanced protection features, including overcurrent, overvoltage, and thermal shutdown mechanisms. These features provide an additional layer of security, safeguarding the IC and the systems it controls against potential damage from electrical anomalies.

In summary, the L9352B-LF from STMicroelectronics is a powerful and reliable solution for automotive electronics, offering a combination of performance, versatility, and protection that is well-suited for the demanding requirements of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6013 $67.2091
15+ $7.8780 $118.1700
23+ $7.6319 $175.5337
32+ $7.3857 $236.3424
41+ $7.1395 $292.7195
55+ $6.4009 $352.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess