Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series IH
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 90 A
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 30A
Power - Max 180 W
Switching Energy 123µJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C -/200ns
Test Condition 400V, 30A, 22Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA30
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353922-STGWA30IH65DF
Ultra Librarian 3D Model Ultra Librarian STGWA30IH65DF CAD Model

Description

STGWA30IH65DF - High-Efficiency IGBT from STMicroelectronics

The STGWA30IH65DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and performance-driven solutions. This IGBT is designed to meet the demanding requirements of a wide range of power applications, offering a perfect blend of low conduction and switching losses.

Featuring a maximum collector current of 60A and a collector-emitter voltage of 650V, the STGWA30IH65DF is optimized for high-efficiency applications. Its co-packaged freewheeling diode ensures fast recovery, which is particularly beneficial in reducing electromagnetic interference (EMI) and improving system reliability.

One of the key attributes of the STGWA30IH65DF is its trench gate field-stop technology. This advanced design minimizes on-state voltage drop (V<sub>CE(sat)) and enhances the device's switching performance. As a result, the IGBT is well-suited for applications such as solar inverters, uninterruptible power supplies (UPS), motor drives, and high-performance power converters, where efficiency is paramount.

The device is housed in a TO-247 long leads package, which offers excellent thermal performance and is compatible with a wide range of heatsink options. This packaging also facilitates easier mounting on a printed circuit board (PCB) and provides ample space for optimal heat dissipation, ensuring the device operates within its specified temperature range even under high power conditions.

The STGWA30IH65DF also boasts a high short-circuit withstand time, rated at 10μs, which contributes to the overall robustness and longevity of the component. This feature is crucial for protecting the device and the system in the event of an unexpected power surge or fault condition.

With its high efficiency, robust performance, and reliability, the STGWA30IH65DF from STMicroelectronics is an excellent choice for designers looking to improve the performance and energy efficiency of their power management systems. By integrating this IGBT into their designs, engineers can expect reduced system costs, enhanced system reliability, and a smaller ecological footprint due to lower energy losses.

You May Also Be Interested in

Infineon Technologies
High speed switching series fifth generation
Lowest to $3.3476
ECAD model for IKW30N65H5
Infineon Technologies
IKD08N65ET6ARMA1
Need more? Email Us
ECAD model for IKD08N65ET6ARMA1
Infineon Technologies
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $19.2046
ECAD model for SGD02N120
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Need more? Email Us
ECAD model for IKN01N60RC2ATMA1
Renesas Electronics America
Nch IGBT for Strobe Flasher
Lowest to $2.4397
ECAD model for CY25AAJ-8F-T13
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT
Infineon Technologies
IGBT TRENCH
Lowest to $3.4595
ECAD model for IKWH30N65WR5XKSA1
Renesas Electronics America
Silicon N Channel IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F4DPK
Infineon Technologies
5 high Speed soft switching IGBT with full current rated RAPID 1 diode
Lowest to $1.8913
ECAD model for IKW75N65ES5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4883 $74.6490
65+ $2.0418 $132.7170
100+ $1.9779 $197.7900
140+ $1.9142 $267.9880
175+ $1.8502 $323.7850
235+ $1.6589 $389.8415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention