EN
  • EN
  • DE

STP16CPS05TTR

Part No STP16CPS05TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1103647-STP16CPS05TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPS05TTR CAD Model

Description

The STP16CPS05TTR is a state-of-the-art LED driver integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to drive LED arrays and is commonly used in a variety of applications such as LED displays, signage, and lighting systems. With its advanced features and high performance, the STP16CPS05TTR provides an efficient and reliable solution for controlling LEDs.

Key Features

  • Output Current Regulation: The STP16CPS05TTR comes with a built-in constant current output, which ensures uniform brightness across all connected LEDs. This feature allows for a consistent visual experience and long-term reliability of the LED array.
  • 16 Constant Current Output Channels: This LED driver can control up to 16 individual LEDs or LED segments, making it a versatile choice for medium to large LED configurations.
  • Adjustable Output Current: The output current can be set from 5 mA up to 100 mA through external resistors, providing flexibility in design and allowing for customization based on specific lighting requirements.
  • Error Detection: It includes an open and short-circuit detection system that helps to identify and diagnose any malfunctions within the LED array, enhancing the safety and maintainability of the system.

Technical Specifications

  • Supply Voltage: The device operates over a wide range of supply voltages, from 3.3V to 5.5V, accommodating various power supply designs.
  • Output Current Accuracy: The IC provides high accuracy in output current with a variation of only ±3%, ensuring precise control over the luminosity of LEDs.
  • Thermal Shutdown: It incorporates a thermal shutdown feature that protects the device from overheating, thereby extending its lifespan and maintaining performance.
  • Package: The STP16CPS05TTR is available in a TSSOP24 package, which is suitable for compact PCB layouts and is compatible with automated assembly processes.

Applications

The versatility and robustness of the STP16CPS05TTR make it ideal for a wide range of applications, including:

  • Full-color LED displays
  • Monochromatic LED panels
  • LED decorative lighting
  • Channel letters for signage
  • Architectural lighting

With its combination of features and performance, the STP16CPS05TTR by STMicroelectronics is a top choice for designers and engineers looking to create efficient and innovative LED lighting solutions.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7078 $51.2340
75+ $1.4012 $105.0900
115+ $1.3575 $156.1125
155+ $1.3137 $203.6235
200+ $1.2699 $253.9800
265+ $1.1385 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess