EN
  • EN
  • DE

STGW30NB60HD

Part No STGW30NB60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 30A - 600V TO-247 PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194392-STGW30NB60HD
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy
Ultra Librarian 3D Model Ultra Librarian STGW30NB60HD CAD Model

Description

The STGW30NB60HD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is optimized for a wide range of high voltage and high-speed power switching applications, providing an efficient and reliable solution for electronic systems.

Key Features

  • High Voltage Capability: The STGW30NB60HD is capable of handling voltages up to 600V, making it suitable for various industrial and consumer applications that require high voltage operations.
  • Low On-State Voltage Drop (Vce(on)): This IGBT features a low on-state voltage drop which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: With fast switching speeds, the STGW30NB60HD improves performance in applications where switching frequency is critical, such as in power converters and inverters.
  • High Current Rating: It can handle a continuous collector current of up to 30A at 25°C, providing ample current for a wide range of power applications.
  • Co-Packaged with Free Wheeling Diode: The device includes an integrated fast recovery diode, which ensures efficient freewheeling operations in inductive load circuits.

Applications

The STGW30NB60HD is highly versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

STMicroelectronics ensures that the STGW30NB60HD meets the highest standards of reliability and performance. It features a robust and durable design that can withstand tough environmental conditions. The device also complies with RoHS and is designed to meet the needs of energy-efficient systems.

Whether you're designing for industrial power equipment or consumer electronics, the STGW30NB60HD offers a powerful solution that combines efficiency, reliability, and high-speed operation, making it an excellent choice for your power switching needs.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess